Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1393212-4,
T92-S7D22 12 |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.40
|
4
in stock
|
Buy Now | |
element14
from US$19.19
|
1,349
in stock
|
Buy Now | |
Heilind Electronics
from US$14.92
|
255
in stock
|
Buy Now | |
Sager
from US$15.46
|
113
in stock
|
Buy Now | |
Future Electronics
from US$12.20
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$24.14
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
4
in stock
|
Buy Now | |
Avnet America
from US$14.14
|
-
|
Buy Now | |
RS Americas
from US$22.00
|
-
|
Buy Now | |
Distrelec
from US$23.35
|
-
|
Buy Now | |
TTI Europe
from US$13.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Contact Current Class | 20 – 30A, 16A |
Terminal Type | Quick Connect |
Contact Current Rating (Max) | 30A |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 50 – 60mm |
Product Width | 34.5mm, 1.359in |
Product Height | 30.7mm, 1.209in |
Product Length | 52.3mm, 2.059in |
Height Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 12VDC |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Coil Resistance | 86Ω |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 40A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Power Rating DC | 1700mW |
Contact Voltage Rating | 277VAC |
Contact Switching Voltage (Max) | 600VAC |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Breaking Current | 40A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Continuous Current | 40A |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
T92S7D22-12 | Heilind Electronics |
General Purpose Relays DPST-NO PNL MT 12VDC | Sager |
T92 Series 30 A DPST 12 VDC Panel Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays Dpst-No Pnl Mt 12Vdc |Amp Te Connectivity 1-1393212-4 | Newark Electronics |
Electromechanical Relay DPST-NO 40A 12VDC 86Ohm Flange Mount | Avnet America |
Relay, General Purpose, DPST-NO, Chassis Mount, 12 VDC, 30A, 277VAC, T92 Series | TE Connectivity 1-1393212-4 | RS Americas |
TE Connectivity - Potter & Brumfield PCB Power Relay T92 2NO 40A DC 12V 86Ohm | Distrelec |
POWER RELAY 12V 30A 2NO QCT | TTI Europe |
Electromechanical Relay DPST-NO 30A 12VDC 86Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1393212-4?
Additional datasheets, footprints and schematics for 1-1393212-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393212-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393212-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393212-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393212-4 fall under?
The 1-1393212-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393212-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393212-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393212-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393212-4 have stock available?
Authorised distributors including element14, Heilind Electronics, Sager, Future Electronics and Newark Electronics have stock available or on a lead time for 1-1393212-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393212-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393212-4?
You can fill out our help required form which you can use to request a quote for 1-1393212-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.