Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1393212-0,
T92-S7D12 24 |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.33
|
18,501
in stock
|
Buy Now | |
Chip One Stop
from US$9.03
|
17,205
in stock
|
Buy Now | |
TTI Europe
from US$9.90
|
17,100
in stock
|
Buy Now | |
Avnet America
from US$14.03
|
2,203
in stock
|
Buy Now | |
Distrelec
from US$17.51
|
1,296
in stock
|
Buy Now | |
Future Electronics
from US$17.99
|
1,265
in stock
|
Buy Now | |
Powell Electronics
from US$18.29
|
864
in stock
|
Buy Now | |
Avnet Asia
from US$17.38
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.99
|
366
in stock
|
Buy Now | |
RS Americas
from US$10.18
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$19.76
|
91
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.76
|
18
in stock
|
Buy Now | |
Conrad
from US$26.63
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
240
in stock
|
Buy Now | |
RS
from US$15.29
|
-
|
Buy Now | |
Boersig
from US$18.39
|
-
|
Buy Now | |
Sager
from US$15.34
|
-
|
Buy Now | |
Farnell
from US$17.25
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 30A |
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Contact Current Class | 20 – 30A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form A (NO) |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 30.7mm, 1.209in |
Product Length | 52.3mm, 2.059in |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Width | 34.5mm, 1.359in |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package, Tray |
Packaging Method | Tray, Package |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
General Purpose Relays T92S7D12-24 USE PN | Rapid Electronics |
General Purpose Relays T92S7D12-24 Use Pn |Amp Te Connectivity 1-1393212-0 | Newark Electronics |
POWER RELAY 24V 30A 2NO THT | TTI Europe |
Electromechanical Relay DPST-NO 30A 24VDC 350Ohm Through Hole | Avnet America |
TE Connectivity General Purpose Relays T92S7D12-24 USE P | Distrelec |
T92 Series 30 A DPST (2 Form A) 24 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, General Purpose, DPST-NO, Through Hole, 24 VDC, 30A, 277VAC, T92 Series | TE Connectivity 1-1393212-0 | RS Americas |
T92S7D12-24 40A PWR PCB RELAY | Heilind Electronics |
Additional technical information: Output side connection: AC / ACType of relay mounting: PCBType of relay connection: PCB connectionsOutput nominal voltage (AC relay) (Vrms): 0 – 277Output nominal current (A): 0 – 40Output nominal current (Arms): 0 – 40Output voltage (max.) (V) 600output current (min.) (A): 0.5Output switching: Randomsealing class: RTIIHousing type: SealedInsulation distance class (mm): 8 – 9.5Insulation creep current class (mm): 8 – 9.5Insulation probe functions: Original standing surge voltage of 8,000 V between contacts &contact cut-off current (A): 40contact start current (A): 40contact limit current (A): 40contact numbers of the poles: 2magnet system: Monostableinput voltage: 24 VDC | Conrad |
General Purpose Relays DPST-NO PC MT 24VDC | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1393212-0?
Additional datasheets, footprints and schematics for 1-1393212-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393212-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393212-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393212-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393212-0 fall under?
The 1-1393212-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393212-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393212-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393212-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393212-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for 1-1393212-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393212-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393212-0?
You can fill out our help required form which you can use to request a quote for 1-1393212-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.