Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F07854-000,
1-1393210-8, AMP-1-1393210-8 |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.02
|
No stock
|
Buy Now | |
TTI Europe
from US$2.12
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
12,204
in stock
|
Buy Now | |
Avnet America
from US$2.39
|
9,940
in stock
|
Buy Now | |
Heilind Electronics
from US$3.96
|
4,472
in stock
|
Buy Now | |
element14
from US$3.45
|
3,669
in stock
|
Buy Now | |
Sager
from US$3.31
|
1,817
in stock
|
Buy Now | |
Avnet Asia
from US$2.99
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.96
|
894
in stock
|
Buy Now | |
Rapid Electronics
from US$4.47
|
193
in stock
|
Buy Now | |
Boersig
from US$3.47
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,500
in stock
|
Buy Now | |
Schukat Electronic
from US$2.52
|
-
|
Buy Now | |
Farnell
from US$5.42
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 26g, .918oz |
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Contact Current Class | 16A, 20 – 30A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 30A |
Length Class (Mechanical) | 30 – 35mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Width Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 32.5mm, 1.281in |
Product Width | 1.079in, 27.4mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 20.4mm, .803in |
Coil Resistance | 576Ω |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray, Bundle |
Packaging Method | Box & Tray, Bundle |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, -40°F |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY 24V 30A 1NO THT | TTI Europe |
T9A Series 30 A SPST (1 Form A) 24 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 30A 24VDC 576Ohm Through Hole | Avnet America |
T9AS1D12-24 | Heilind Electronics |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | element14 |
General Purpose Relays SPST-NO PC MNT 24VDC | Sager |
General Purpose Relays Spst-No Pc Mnt 24Vdc |Potter&brumfield Te Connectivity 1-1393210-8 | Newark Electronics |
Relay SPST 30A 24V 576R | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1-1393210-8?
Additional datasheets, footprints and schematics for 1-1393210-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393210-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393210-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393210-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393210-8 fall under?
The 1-1393210-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393210-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393210-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393210-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393210-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Heilind Electronics and element14 have stock available or on a lead time for 1-1393210-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393210-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393210-8?
You can fill out our help required form which you can use to request a quote for 1-1393210-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.