1-1393204-3 Relays by TE Connectivity

V23148-B0008-A101

Status: Active
Series: -
RoHS: Unknown
Aliases: V23148-B0008-A101,
V23148B 8A101,
V23148-B 8-A101
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Distrelec Distrelec
502 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
411 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
365 units
Buy Now
Logo for Chip One Stop Chip One Stop
286 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
286 units
Buy Now
Logo for Newark Electronics Newark Electronics
4 units
Buy Now
Logo for element14 element14
4 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Sager Sager
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Weight 9.5g, .335oz
Contact Current Class 5 – 10A, 16A
Contact Current Rating (Max) 7A
Contact Material AgNi90/10
Terminal Type PCB-THT
Contact Number of Poles 1
Contact Arrangement 1 Form C (CO)
Length Class (Mechanical) 20 – 25mm
Product Width .638in, 16.21mm
Width Class (Mechanical) 16 – 20mm
Product Height .587in, 14.9mm
Insulation Clearance Class 0 – 2.5mm
Height Class (Mechanical) 14 – 15mm
Insulation Clearance Between Contact & Coil 2.5mm, .098in
Product Length .834in, 21.2mm
Insulation Creepage Between Contact & Coil .098in, 2.5mm
Insulation Initial Dielectric Between Contacts & Coil 2000Vrms
Contact Switching Voltage (Max) 400VAC
Contact Limiting Making Current 12A
Coil Magnetic System Bistable, 1 Coil
Insulation Creepage Class 1.5 – 3mm
Contact Limiting Breaking Current 7A
Contact Limiting Continuous Current 7A
Coil Resistance 1750Ω
Contact Voltage Rating 250VAC
Contact Limiting Short-Time Current 7A
Coil Voltage Rating 48VDC
Coil Power Rating DC 1317mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Relay Mounting Type Printed Circuit Board
Power Relay Type Standard
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTIII

Alternative Descriptions

TE Connectivity PCB Power Relay V23148 1CO 7A DC 48V 1.75kOhm | Distrelec
Power/Signal Relay, 1 Form C | PEI-Genesis
POWER RELAY, SPDT, 48VDC, 7A, THT | Farnell
Relay: electromagnetic | Transfer Multisort Elektronik
General Purpose Relays V23148-B0008-A101 | Rapid Electronics
Electromechanical Relay SPDT 12A 48VDC 1.75KOhm Through Hole | Avnet Europe
Special Order: V23148-B0008-A101 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil Coil Power Rating Class: 1000 – 2000 mW Coil Power Rating DC: 1317 mW Coil Resistance: 1750 Ω Standard Bistable, 1 Coil 1000 – 2000 mW 1317 mW | Power Relay | Part Number: 1-1393204-3 | Internal Number: 1-1393204-3 | Alias Number: V23148-B 8-A101 | TE Connectivity | TE Store
POWER RELAY 48V 7A 1CO THT | TTI Europe

More Parts in Power Relays


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393204-3?

Additional datasheets, footprints and schematics for 1-1393204-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393204-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393204-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393204-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393204-3 fall under?

The 1-1393204-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393204-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393204-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393204-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393204-3 have stock available?

Authorised distributors including Distrelec, PEI-Genesis, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 1-1393204-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393204-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1393204-3?

You can fill out our help required form which you can use to request a quote for 1-1393204-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay