Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-A0103-A101,
1-1393203-8, V23148-A 103-A101 |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.16
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
12
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
TTI Europe
from US$5.63
|
-
|
Buy Now | |
Sager
from US$4.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Number of Poles | 1 |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 1.5 – 3mm |
Coil Power Rating DC | 330mW |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 6VDC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
General Purpose Relays V23148-A0103-A101 |Amp Te Connectivity 1-1393203-8 | Newark Electronics |
General Purpose Relays V23148-A0103-A101 | Rapid Electronics |
TE Connectivity V23148-A0103-A101 Power/Signal Relay 1 F | Distrelec |
Electromechanical Relay SPDT 12A 6VDC 110Ohm Through Hole | Avnet America |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393203-8?
Additional datasheets, footprints and schematics for 1-1393203-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393203-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393203-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393203-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393203-8 fall under?
The 1-1393203-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393203-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393203-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393203-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393203-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393203-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393203-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393203-8?
You can fill out our help required form which you can use to request a quote for 1-1393203-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.