Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-A0007-A101,
V23148A 7A101, V23148-A 7-A101 |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.80
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$6.29
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
88
in stock
|
Buy Now | |
element14
from US$7.33
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.39
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$8.50
|
7
in stock
|
Buy Now | |
TE Store
from US$16.41
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.30
|
-
|
Buy Now | |
Avnet America
from US$5.82
|
-
|
Buy Now | |
RS Americas
from US$8.35
|
-
|
Buy Now | |
Boersig
from US$6.31
|
-
|
Buy Now | |
Distrelec
from US$7.01
|
-
|
Buy Now | |
TTI Europe
from US$4.63
|
-
|
Buy Now | |
Sager
from US$4.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 9.5g, .335oz |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 7A |
Terminal Type | PCB-THT |
Height Class (Mechanical) | 14 – 15mm |
Product Length | .834in, 21.2mm |
Insulation Clearance Between Contact & Coil | .098in, 2.5mm |
Width Class (Mechanical) | 16 – 20mm |
Product Width | .638in, 16.21mm |
Insulation Clearance Class | 0 – 2.5mm |
Product Height | 14.9mm, .587in |
Length Class (Mechanical) | 20 – 25mm |
Insulation Initial Dielectric Between Contacts & Coil | 2000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 12A |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 1.5 – 3mm |
Coil Resistance | 1280Ω |
Contact Limiting Breaking Current | 7A |
Contact Limiting Continuous Current | 7A |
Insulation Creepage Between Contact & Coil | 2.5mm, .098in |
Contact Voltage Rating | 250VAC |
Contact Limiting Short-Time Current | 7A |
Coil Power Rating DC | 450mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
General Purpose Relays V23148-A0007-A101 | Rapid Electronics |
Power Relay, Spdt, 24Vdc, 7A, Tht Rohs Compliant: Yes |Schrack Te Connectivity 1-1393203-1 | Newark Electronics |
POWER RELAY, SPDT, 24VDC, 7A, THT | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23148-A0007-A101 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 450 mW Coil Resistance: 1280 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 450 mW 1280 Ω | Power Relay | Part Number: 1-1393203-1 | Internal Number: 1-1393203-1 | Alias Number: V23148-A 7-A101 | TE Connectivity | TE Store |
Electromechanical Relay SPDT 12A 24VDC 1.28KOhm Through Hole | Avnet America |
TE | RS Americas |
TE Connectivity PCB Power Relay V23148 1CO 7A DC 24V 1.28kOhm | Distrelec |
POWER RELAY 24V 7A 1CO THT | TTI Europe |
Status: | Unknown |
---|---|
Series: | U/UB Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 7A |
Product Range | U/UB Series |
Relay Mounting | Through Hole |
Coil Type | DC Monostable |
Contact Voltage VAC | 250VAC |
Relay Terminals | Through Hole |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | 1.28kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 1-1393203-1?
Additional datasheets, footprints and schematics for 1-1393203-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393203-1 fall under?
The 1-1393203-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393203-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393203-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1-1393203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393203-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393203-1?
You can fill out our help required form which you can use to request a quote for 1-1393203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.