1-1393203-0 Relays by TE Connectivity

V23148-A0005-C101

Status: Active
Series: -
RoHS: Unknown
Aliases: V23148-A0005-C101,
V23148A 5C101,
V23148-A 5-C101
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.43

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Arrangement 1 Form B (NC)
Contact Current Rating (Max) 7A
Terminal Type PCB-THT
Contact Material AgNi
Contact Number of Poles 1
Insulation Clearance Class 2.5 – 4mm
Contact Voltage Rating 250VAC
Insulation Creepage Class 1.5 – 3mm
Coil Power Rating DC 450mW
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 12VDC
Relay Mounting Type Printed Circuit Board
Power Relay Type Standard
Environmental Category of Protection RTIII

Alternative Descriptions

Electromechanical Relay SPST-NC 12A 12VDC 320Ohm Through Hole | Avnet America
Relay, V23148-A0005-C101 | TE Connectivity 1-1393203-0 | RS Americas
INDUSTRIAL MINIATURE RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393203-0?

Additional datasheets, footprints and schematics for 1-1393203-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393203-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393203-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393203-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393203-0 fall under?

The 1-1393203-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393203-0 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393203-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393203-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393203-0 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-1393203-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393203-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1393203-0?

You can fill out our help required form which you can use to request a quote for 1-1393203-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay