Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1393194-8,
T77B1D10-5 |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
2,708
in stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
2,708
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
2,708
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
250
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgCdO |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Product Height | .579in, 14.7mm |
Product Length | 18.2mm, .717in |
Product Width | .4in, 10.2mm |
Length Class (Mechanical) | 16 – 20mm |
Coil Resistance | 56Ω |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Voltage Rating | 5VDC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating DC | 450mW |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
General Purpose Relays T77V1D10-05 |Amp Te Connectivity 1-1393194-8 | Newark Electronics |
General Purpose Relays T77V1D10-05 | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
T77V1D10-05 | Heilind Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T77, 1NO, DC, 5V | Distrelec |
Electromechanical Relay SPST-NO 10A 5VDC 55.6Ohm Through Hole | Avnet America |
General Purpose Relays SPST-NO 10A 5VDC MINI PCB RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1393194-8?
Additional datasheets, footprints and schematics for 1-1393194-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393194-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393194-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393194-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393194-8 fall under?
The 1-1393194-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393194-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393194-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393194-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393194-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 1-1393194-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393194-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393194-8?
You can fill out our help required form which you can use to request a quote for 1-1393194-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.