Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393194-6 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Chip One Stop |
2,974
units
|
Buy Now |
![]() |
Rapid Electronics |
2,974
units
|
Buy Now |
![]() |
Powell Electronics |
1,800
units
|
Buy Now |
![]() |
Avnet America |
1,300
units
|
Buy Now |
![]() |
Heilind Electronics |
1,196
units
|
Buy Now |
![]() |
Onlinecomponents.com |
595
units
|
Buy Now |
![]() |
Interstate Connecting Components |
398
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Product Weight | .318oz, 9g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 3A |
Contact Current Class | 2 – 5A, 16A |
Contact Material | Ag |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 10 – 12mm |
Product Height | .579in, 14.7mm |
Height Class (Mechanical) | 14 – 15mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 18.2mm, .717in |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Product Width | .4in, 10.2mm |
Length Class (Mechanical) | 16 – 20mm |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 200mW |
Coil Power Rating Class | 150 – 200mW |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 2880Ω |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Limiting Short-Time Current | 3A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Special Features | Sensitive Version |
Contact Limiting Continuous Current | 3A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTIII |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Electromechanical Relay SPST-NO 3A 24VDC 2.88KOhm Through Hole | Avnet America |
T77S1D3-24 | Heilind Electronics |
General Purpose Relays SPST-NO 3A 24VDC | Sager |
TE Connectivity T77S1D3-24 Power/Signal Relay 1 Form A S | Distrelec |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393194-6?
Additional datasheets, footprints and schematics for 1-1393194-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393194-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393194-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393194-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393194-6 fall under?
The 1-1393194-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393194-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393194-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393194-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393194-6 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Powell Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1-1393194-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393194-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393194-6?
You can fill out our help required form which you can use to request a quote for 1-1393194-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.