Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393194-3 |
Prices starting from US$1.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.96 |
No stock
|
Buy Now | |
Newark Electronics | US$3.17 |
4,000
|
Buy Now | |
Chip One Stop | US$1.98 |
4,000
|
Buy Now | |
Heilind Electronics | US$1.96 |
963
|
Buy Now | |
Heilind Electronics Asia | US$1.96 |
321
|
Buy Now | |
Future Electronics | US$1.80 |
-
|
Buy Now | |
Avnet America | US$1.63 |
-
|
Buy Now | |
RS Americas | US$2.37 |
-
|
Buy Now | |
Avnet Asia | US$1.61 |
-
|
Buy Now | |
TTI Europe | US$1.65 |
-
|
Buy Now | |
Sager | US$1.75 |
-
|
Buy Now |
Product Weight | .318oz, 9g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 3A |
Contact Number of Poles | 1 |
Contact Current Class | 2 – 5A, 16A |
Contact Material | Ag |
Terminal Type | PCB-THT |
Product Height | .579in, 14.7mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 10.2mm, .4in |
Width Class (Mechanical) | 10 – 12mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Product Length | 18.2mm, .717in |
Length Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 14 – 15mm |
Coil Power Rating DC | 200mW |
Coil Power Rating Class | 150 – 200mW |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 125Ω |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Limiting Short-Time Current | 3A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Special Features | Sensitive Version |
Contact Limiting Continuous Current | 3A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTIII |
Power/Signal Relay, 1 Form A, Spst, Momentary |Amp Te Connectivity 1-1393194-3 | Newark Electronics |
T77S1D3-05 | Heilind Electronics |
Electromechanical Relay SPST-NO 3A 5VDC 125Ohm Through Hole | Avnet America |
RELAY, MONOSTABLE MAGNETIC COIL SYSTEM, 3 A, 1 FORM A, SPST-NO, 1 N/O | TE Connectivity 1-1393194-3 | RS Americas |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
General Purpose Relays SPST-NO 3A 5VDC | Sager |
Where can I find additional details, specifications and documents for a 1-1393194-3?
Additional datasheets, footprints and schematics for 1-1393194-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393194-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393194-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393194-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393194-3 fall under?
The 1-1393194-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393194-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393194-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393194-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393194-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1-1393194-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393194-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393194-3?
You can fill out our help required form which you can use to request a quote for 1-1393194-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.