Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393194-0 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
159
units
|
Buy Now |
![]() |
Avnet America |
271,855
units
|
Buy Now |
![]() |
Heilind Electronics |
74,405
units
|
Buy Now |
![]() |
Interstate Connecting Components |
24,801
units
|
Buy Now |
![]() |
Farnell |
11,871
units
|
Buy Now |
![]() |
Powell Electronics |
6,900
units
|
Buy Now |
![]() |
Sager |
4,891
units
|
Buy Now |
![]() |
Chip One Stop |
4,055
units
|
Buy Now |
![]() |
Rapid Electronics |
4,055
units
|
Buy Now |
![]() |
Onlinecomponents.com |
1,327
units
|
Buy Now |
![]() |
Future Electronics |
900
units
|
Buy Now |
![]() |
Electro Sonic |
516
units
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgCdO |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 10A |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Product Width | .4in, 10.2mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | .717in, 18.2mm |
Product Height | .579in, 14.7mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Coil Voltage Rating | 24VDC |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 1280Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating DC | 450mW |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Electromechanical Relay SPST-NO 10A 24VDC 1.28KOhm Through Hole | Avnet America |
T77S1D10-24 | Heilind Electronics |
General Purpose Relays SPST-NO 10A 24VDC | Sager |
General Purpose Relays T77S1D10-24 | Rapid Electronics |
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | Onlinecomponents.com |
T77 Series 10 A SPST (1 Form A) 24 VDC Miniature General Purpose Power Relay | Future Electronics |
TE Connectivity - AMP Power RelaysT77S1D10-24 | Distrelec |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393194-0?
Additional datasheets, footprints and schematics for 1-1393194-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393194-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393194-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393194-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393194-0 fall under?
The 1-1393194-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393194-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393194-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393194-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393194-0 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Interstate Connecting Components, Farnell and Powell Electronics have stock available or on a lead time for 1-1393194-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393194-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393194-0?
You can fill out our help required form which you can use to request a quote for 1-1393194-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.