1-1393154-5 Relays by TE Connectivity

PT571615

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393154-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Distrelec
Distrelec
from US$9.28
101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.62
101
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.16
101
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.94
101
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.28
94
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.06
-
Buy Now
Logo for Sager
Sager
from US$5.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 1.058oz, 30g
Insulation Special Features 5000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Arrangement 4 Form C (4 CO)
Contact Material AgNi90/10
Contact Current Class 5 – 10A
Terminal Type PCB-THT
Contact Number of Poles 4
Contact Current Rating (Max) 6A
Product Length 28mm, 1.102in
Product Width .886in, 22.5mm
Length Class (Mechanical) 25 – 30mm
Product Height 30mm, 1.18in
Dimensions (L x W x H) (Approximate) 28 x 22.5 x 30mm, 1.102 x .886 x 1.181in
Width Class (Mechanical) 20 – 25mm
Insulation Clearance Class 2.5 – 4mm
Insulation Clearance Between Contact & Coil 3mm
Height Class (Mechanical) 25 – 30mm
Contact Voltage Rating 240VAC
Insulation Creepage Class 3 – 5.5mm
Contact Limiting Short-Time Current 300A
Contact Limiting Making Current 12A
Contact Limiting Breaking Current 6A
Insulation Creepage Between Contact & Coil 4mm, .157in
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Power Rating AC .86VA, 1VA
Coil Special Features UL Coil Insulation Class F
Coil Power Rating Class .5 – 1VA
Contact Switching Load (Min) 10mA @ 12V
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Insulation Initial Dielectric Between Contacts & Coil 2000V, 1200Vrms
Coil Voltage Rating 115VAC
Coil Resistance 4845Ω
Contact Switching Voltage (Max) 240VAC
Coil Magnetic System Monostable, AC
Relay Mounting Type Printed Circuit Board
Packaging Method Carton & Tube
実装方法 Carton & Tube
Power Relay Type Industrial Panel Plug-In
Environmental Category of Protection RTII
Operating Temperature Range -40 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C

Alternative Descriptions

General Purpose Relays Pt571615 |Amp Te Connectivity 1-1393154-5 | Newark Electronics
Industrial Relays PT571615 | Rapid Electronics
TE Connectivity PT571615 Power/Signal Relay 4 Form C 4PD | Distrelec
POWER RELAY, 4PDT, 6A, 115VAC, THT | Farnell
Electromechanical Relay 4PDT 12A 115VAC 4.845KOhm Through Hole | Avnet America
GPR PANEL PLUG-IN RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393154-5?

Additional datasheets, footprints and schematics for 1-1393154-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393154-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393154-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393154-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393154-5 fall under?

The 1-1393154-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393154-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393154-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393154-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393154-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393154-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393154-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1393154-5?

You can fill out our help required form which you can use to request a quote for 1-1393154-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay