Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393143-9 |
Prices starting from US$11.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.73
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.61
|
981
in stock
|
Buy Now | |
Powell Electronics
from US$17.23
|
780
in stock
|
Buy Now | |
Sager
from US$14.45
|
152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.61
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24.66
|
-
|
Buy Now | |
Future Electronics
from US$19.87
|
-
|
Buy Now | |
Avnet America
from US$13.22
|
-
|
Buy Now | |
RS Americas
from US$11.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | With |
Contact Base Material | Spring Brass |
Terminal Length | .21in, 5.33mm |
Pole Configuration | 4 |
Socket Type | Track Mount, Panel |
Contact Plating Material | Tin |
Mounting Type | Chassis Mount |
For Use With | KHA Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Screw |
Number of Pins | 14 |
27E166=SOCKET,KH,14,SCW,PLES | Heilind Electronics |
Relay Sockets & Hardware 4PDT SMT KH/KHA | Sager |
Relay Sockets&hardware 4Pdt Smt Kh/Kha |Amp Te Connectivity 1-1393143-9 | Newark Electronics |
KHA KHS Series 4 Pole Screw Terminal Socket with Grounding Provision | Future Electronics |
Conn Relay Socket SKT 4 POS Screw ST Panel Mount | Avnet America |
Relay, Socket, 14 POS, Chassis Mount, Screw Term., For use w/ PT/PTH/KHA Series | TE Connectivity 1-1393143-9 | RS Americas |
TE Connectivity - AMP Relay Accs 27E166%3DSOCKETKH14SCWPLES | Distrelec |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1393143-9?
Additional datasheets, footprints and schematics for 1-1393143-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393143-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393143-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393143-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393143-9 fall under?
The 1-1393143-9 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393143-9 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393143-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393143-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393143-9 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-1393143-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393143-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393143-9?
You can fill out our help required form which you can use to request a quote for 1-1393143-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.