Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393143-3 |
Body Material | Phenolic |
---|---|
Grounding Provision | With |
Socket Type | Printed Circuit Board |
Contact Base Material | Spring Brass |
Terminal Length | .18in, 4.57mm |
Pole Configuration | 6 |
Contact Plating Material | Tin |
Mounting Type | Printed Circuit Board |
For Use With | R10 Relays |
Comment | Strip Grounding |
Terminal Configuration | PC Stag |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 22 |
R10 Socket, 4 Poles | Future Electronics |
Conn Relay Socket SKT 18 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware 6 POLE SOLDER SOCKET 100 | Sager |
Where can I find additional details, specifications and documents for a 1-1393143-3?
Additional datasheets, footprints and schematics for 1-1393143-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393143-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393143-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393143-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393143-3 fall under?
The 1-1393143-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393143-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393143-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393143-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393143-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393143-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393143-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393143-3?
You can fill out our help required form which you can use to request a quote for 1-1393143-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.