Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393143-1 |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
3,088
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
3,088
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
3,088
in stock
|
Buy Now | |
Distrelec
from US$2.80
|
3,088
in stock
|
Buy Now | |
Powell Electronics
from US$1.89
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$2.03
|
-
|
Buy Now | |
Sager
from US$1.64
|
-
|
Buy Now |
Body Material | Polyester |
---|---|
Grounding Provision | With |
Contact Base Material | Spring Brass |
Socket Type | Printed Circuit Board |
Terminal Length | .18in, 4.57mm |
Pole Configuration | 2 |
Contact Plating Material | Tin |
Mounting Type | Printed Circuit Board |
For Use With | R10 Relays |
Comment | Strip Grounding |
Terminal Configuration | PC Stag |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 10 |
Relay Sockets&hardware Socket 10P Pc Mount |Amp Te Connectivity 1-1393143-1 | Newark Electronics |
Relay Sockets&Hardware SOCKET 10P PC MOUNT | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E128%3DSOCKETR1010PCPHEN | Distrelec |
R10 Series 2 Pole 4.57mm PCB Relay Socket | Future Electronics |
Conn Relay Socket SKT 2 POS Solder ST Panel Mount | Avnet America |
27E128=SOCKET, R10,10,PC, PHEN | TE Connectivity 1-1393143-1 | RS Americas |
Relay Sockets & Hardware SOCKET 10P PC MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-1393143-1?
Additional datasheets, footprints and schematics for 1-1393143-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393143-1 fall under?
The 1-1393143-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393143-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393143-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 1-1393143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393143-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393143-1?
You can fill out our help required form which you can use to request a quote for 1-1393143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.