Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393139-9 |
Prices starting from US$5,112.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5,467.46
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$5,407.13
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$6,798.43
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$5,690.00
|
16
in stock
|
Buy Now | |
Farnell
from US$9,571.48
|
13
in stock
|
Buy Now | |
Avnet America
from US$5,112.52
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Material | Silver Cadmium Oxide |
---|---|
Contact Current Rating (Max) | 10A |
Contact Arrangement | 16 Form C, 16PDT, 16 C/O |
Contact Number of Poles | 16 |
Terminal Type | Screw Terminals |
Product Height | 127mm, 5in |
Base Dimensions | 66.68 x 66.68mm, 2.625 x 2.625in |
Coil Power Rating | 17W |
Coil Magnetic System | Non-Latching |
Coil Current | .16A |
Actuating System | AC |
Input Voltage | 440VAC |
Contact Voltage Rating | 115VAC |
Coil Power Rating AC | .04VA |
Coil Voltage Rating | 440VAC |
Insulation Initial Dielectric Between Contacts & Coil | 1880V |
Relay Mounting Type | Screw |
Packaging Method | Carton & Box |
実装方法 | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
General Purpose Relays Mdr-170-2=Mdr |Potter&brumfield Te Connectivity 1-1393139-9 | Newark Electronics |
Industrial Relays MDR | Rapid Electronics |
TE Connectivity MDR-170-2 MDR Power/Signal Relay 16 Form | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 16PDT 440VAC 107Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1393139-9?
Additional datasheets, footprints and schematics for 1-1393139-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393139-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393139-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393139-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393139-9 fall under?
The 1-1393139-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393139-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393139-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393139-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393139-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393139-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393139-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393139-9?
You can fill out our help required form which you can use to request a quote for 1-1393139-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.