Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393139-6 |
Contact Current Rating (Max) | 10A |
---|---|
Contact Material | Silver Cadmium Oxide |
Terminal Type | Screw Terminals |
Contact Arrangement | 12 Form C, 12PDT, 12 C/O |
Contact Number of Poles | 12 |
Base Dimensions | 66.68 x 66.68mm, 2.625 x 2.625in |
Product Height | 98.6mm, 3.88in |
Coil Current | .055A |
Actuating System | AC |
Input Voltage | 440VAC |
Coil Power Rating AC | .01VA |
Contact Voltage Rating | 115VAC |
Coil Voltage Rating | 440VAC |
Coil Magnetic System | Non-Latching |
Insulation Initial Dielectric Between Contacts & Coil | 1880V |
Coil Power Rating | 6.3W |
Relay Mounting Type | Screw |
実装方法 | Carton & Box |
Packaging Method | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
Mdr-163-2=Mdr Rohs Compliant: No |Potter&brumfield Te Connectivity 1-1393139-6 | Newark Electronics |
Electromechanical Relay 12PDT 440VAC 940Ohm Flange Mount | Avnet America |
Industrial Relays Rotary Relays | Sager |
Where can I find additional details, specifications and documents for a 1-1393139-6?
Additional datasheets, footprints and schematics for 1-1393139-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393139-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393139-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393139-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393139-6 fall under?
The 1-1393139-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393139-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393139-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393139-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393139-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393139-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393139-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393139-6?
You can fill out our help required form which you can use to request a quote for 1-1393139-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.