Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393122-7 |
Product Weight | 45g, 1.587oz |
---|---|
Contact Current Rating (Max) | 5A |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Plug-In, Solder |
Contact Number of Poles | 2 |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Width Class (Mechanical) | 20 – 25mm |
Product Length | 1.111in, 28.2mm |
Product Height | 1.261in, 32.5mm |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 21.8mm, .858in |
Height Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 650Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Continuous Current | 5A |
Coil Power Rating DC | 850mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Khau-11D12-24=Kh |Amp Te Connectivity 1-1393122-7 | Newark Electronics |
Electromechanical Relay DPDT 5A 24VDC 690Ohm Socket | Avnet America |
General Purpose Relays DPDT 24VDC 5Amp | Sager |
Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 650ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1393122-7?
Additional datasheets, footprints and schematics for 1-1393122-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393122-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393122-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393122-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393122-7 fall under?
The 1-1393122-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393122-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393122-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393122-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393122-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393122-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393122-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393122-7?
You can fill out our help required form which you can use to request a quote for 1-1393122-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.