Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393122-4 |
Product Weight | 45g, 1.587oz |
---|---|
Contact Current Class | 2 – 5A, 16A |
Terminal Type | Solder, Plug-In |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 2.5A |
Contact Material | Ag |
Product Width | 21.8mm, .858in |
Width Class (Mechanical) | 20 – 25mm |
Product Length | 1.111in, 28.2mm |
Product Height | 1.261in, 32.5mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Continuous Current | 2.5A |
Coil Resistance | 160Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 2.5A |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 2.5A |
Contact Limiting Breaking Current | 2.5A |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Electromechanical Relay DPDT 5A 12VDC 160Ohm Socket | Avnet America |
General Purpose Relays DPDT 12VDC 3Amp Miniature Gen Purpos | Sager |
Where can I find additional details, specifications and documents for a 1-1393122-4?
Additional datasheets, footprints and schematics for 1-1393122-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393122-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393122-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393122-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393122-4 fall under?
The 1-1393122-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393122-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393122-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393122-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393122-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1393122-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393122-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393122-4?
You can fill out our help required form which you can use to request a quote for 1-1393122-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.