1-1393118-7 Relays by TE Connectivity

KUP-14D15-48=KU

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393118-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.55

Distributor Stock
Logo for Farnell
Farnell
from US$20.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.71
20
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$37.29
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.80
20
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$23.36
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$15.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.52
-
Buy Now
Logo for Sager
Sager
from US$17.57
-
Buy Now

Specifications

Product Weight 2.988oz, 85g
Contact Current Class 5 – 10A, 16A
Contact Arrangement 3 Form C (CO)
Terminal Type Quick Connect, Solder
Contact Current Rating (Max) 10A
Contact Material AgCdO
Contact Number of Poles 3
Product Height 1.97in, 50mm
Product Width 1.405in, 35.7mm
Height Class (Mechanical) 40 – 50mm
Length Class (Mechanical) 35 – 40mm
Product Length 1.55in, 38.9mm
Width Class (Mechanical) 30 – 40mm
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Coil Resistance 1800Ω
Coil Power Rating Class 1000 – 1500mW
Actuating System DC
Contact Switching Load (Min) 300mA @ 12V
Coil Power Rating DC 1300mW
Coil Special Features UL Coil Insulation Class B
Insulation Initial Dielectric Between Contacts & Coil 1200Vrms, 1200V
Insulation Initial Resistance 100MΩ
Contact Limiting Making Current 10A
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Coil Voltage Rating 48VDC
Contact Limiting Breaking Current 10A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Adjacent Contacts 2200Vrms
Contact Voltage Rating 240VAC
Relay Mounting Type Socket
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -45 – 70°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

General Purpose Relays 3Pdt Plain 48Vdc |Amp Te Connectivity 1-1393118-7 | Newark Electronics
General Purpose Relays 3PDT PLAIN 48VDC | Rapid Electronics
TE Connectivity - Potter & Brumfield Power Relay, KUP, 3CO, DC, 48V | Distrelec
KUP Series Panel Plug-In Relay 3PDT 10A 48VDC 1800Ohm Quick Connect Panel Mount | Avnet America
Relay, General Purpose, Socketable, 3PDT, 48VDC, 10A, 240VAC, KUP Series | TE Connectivity 1-1393118-7 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393118-7?

Additional datasheets, footprints and schematics for 1-1393118-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393118-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393118-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393118-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393118-7 fall under?

The 1-1393118-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393118-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393118-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393118-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393118-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393118-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393118-7 often in real-time on the comparison pages.

What if I can't find stock of 1-1393118-7?

You can fill out our help required form which you can use to request a quote for 1-1393118-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay