Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393118-3 |
Prices starting from US$14.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$20.32
|
272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.32
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$27.17
|
31
in stock
|
Buy Now | |
element14
from US$34.32
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$28.85
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
18
in stock
|
Buy Now | |
Avnet America
from US$14.43
|
9
in stock
|
Buy Now | |
Distrelec
from US$29.13
|
5
in stock
|
Buy Now | |
Future Electronics
from US$15.25
|
-
|
Buy Now | |
Sager
from US$15.78
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 3 Form C (CO) |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 10A |
Contact Material | AgCdO |
Contact Number of Poles | 3 |
Product Height | 1.97in, 50mm |
Product Width | 35.7mm, 1.405in |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.55in, 38.9mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Actuating System | DC |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 1200Vrms, 1200V |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
KUP-14D15-12=KU | Heilind Electronics |
Power Relay, 3Pdt, 12Vdc, 10A, Socket Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1-1393118-3 | Newark Electronics |
POWER RELAY, 3PDT, 12VDC, 10A, SOCKET | element14 |
General Purpose Relays 3PDT PLAIN 12VDC | Rapid Electronics |
Electromechanical Relay 3PDT 10A 12VDC 120Ohm Socket | Avnet America |
TE Connectivity PCB Power Relay KUP 3CO 10A DC 12V 120Ohm | Distrelec |
KUP Series 10 A 3PDT 12 VDC Socket Mount General Purpose Power Relay | Future Electronics |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1393118-3?
Additional datasheets, footprints and schematics for 1-1393118-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393118-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393118-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393118-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393118-3 fall under?
The 1-1393118-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393118-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393118-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393118-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393118-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for 1-1393118-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393118-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393118-3?
You can fill out our help required form which you can use to request a quote for 1-1393118-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.