Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393102-4 |
Product Weight | 57g, 2.01oz |
---|---|
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | Plug-In |
Contact Arrangement | 1 Form X (NO - DM) |
Contact Number of Poles | 1 |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Height | 2in, 50.8mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.406in, 35.7mm |
Height Class (Mechanical) | 50 – 60mm |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 300mA @ 12V |
Actuating System | DC |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 500V, 500Vrms |
Coil Resistance | 472Ω |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating DC | 1250mW |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 100MΩ |
Contact Voltage Rating | 120VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
EM RLY SPST-NO-DM 20A 24VDC 472OHM SCKT | Avnet America |
Industrial Relays 20 AMP 24VDC 1FORMX SPST NO DM | Sager |
Where can I find additional details, specifications and documents for a 1-1393102-4?
Additional datasheets, footprints and schematics for 1-1393102-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393102-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393102-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393102-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393102-4 fall under?
The 1-1393102-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393102-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393102-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393102-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393102-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1393102-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393102-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393102-4?
You can fill out our help required form which you can use to request a quote for 1-1393102-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.