1-1393100-6 Relays by TE Connectivity

KB-17DG-24=KA/KB/KC/KR

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393100-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.56

Distributor Stock
Logo for Distrelec
Distrelec
from US$194.84
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$166.62
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$170.00
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$139.56
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 306g, 10.794oz
Contact Current Class 16A, 5 – 10A
Contact Number of Poles 4
Contact Material AgCdO
Contact Current Rating (Max) 10A
Terminal Type Solder
Contact Arrangement 4 Form C (CO)
Height Class (Mechanical) 30 – 40mm
Product Width 1.81in, 46mm
Product Height 36mm, 1.417in
Product Length 3.22in, 81.8mm
Width Class (Mechanical) 40mm
Coil Voltage Rating 24VDC
Insulation Initial Dielectric Between Contacts & Coil 1000Vrms, 1000V
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Coil Power Rating DC 2500mW
Coil Special Features Mechanically Latching
Contact Switching Load (Min) 300mA @ 12V
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Coil Resistance 230Ω
Insulation Initial Resistance 100MΩ
Actuating System DC
Contact Limiting Making Current 10A
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Limiting Breaking Current 10A
Contact Voltage Rating 120VAC
Coil Magnetic System Monostable, DC
Relay Mounting Type Panel Mount
実装方法 Package
Packaging Method Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C
Environmental Category of Protection RT0
Operating Temperature Range -45 – 85°C

Alternative Descriptions

General Purpose Relays RELAY LATCH DUAL 24VDC 10A | Rapid Electronics
TE Connectivity KB-17DG-24 KA/KB/KC/KR Power/Signal Rela | Distrelec
General Purpose Relay 4PDT 120VAC 24VDC Panel Mount Tray/Box | Avnet America
General Purpose Relays RELAY LATCH DUAL 24VDC 10A 4PDT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393100-6?

Additional datasheets, footprints and schematics for 1-1393100-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393100-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393100-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393100-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393100-6 fall under?

The 1-1393100-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393100-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393100-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393100-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393100-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 1-1393100-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393100-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1393100-6?

You can fill out our help required form which you can use to request a quote for 1-1393100-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay