Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393100-5 |
Product Weight | 306g, 10.794oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 4 |
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Terminal Type | Solder |
Contact Arrangement | 4 Form C (CO) |
Product Width | 1.81in, 46mm |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 3.22in, 81.8mm |
Product Height | 36mm, 1.417in |
Width Class (Mechanical) | 40mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Power Rating DC | 2800mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Special Features | Mechanically Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Resistance | 52Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RT0 |
Operating Temperature Range | -45 – 85°C |
Kb-17Dg-12=Ka/Kb/Kc/Kr |Amp Te Connectivity 1-1393100-5 | Newark Electronics |
Electromechanical Relay 4PDT 10A 12VDC 52Ohm Socket | Avnet America |
General Purpose Relays 4PDT 10A 12VDC 52Ohm Relay Socket | Sager |
Where can I find additional details, specifications and documents for a 1-1393100-5?
Additional datasheets, footprints and schematics for 1-1393100-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393100-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393100-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393100-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393100-5 fall under?
The 1-1393100-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393100-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393100-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393100-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393100-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393100-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393100-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393100-5?
You can fill out our help required form which you can use to request a quote for 1-1393100-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.