1-1393092-6 Relays by TE Connectivity

MT3330C4

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-1-1393092-6,
CE0514-000,
1-1393092-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.13

Distributor Stock
Logo for Newark
Newark
from US$30.13
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 2.824oz, 80g
Contact Current Class 16A, 5 – 10A
Contact Number of Poles 3
Contact Arrangement 3 Form C (CO)
Contact Plating Material Gold
Terminal Type Plug-In
Contact Current Rating (Max) 10A
Contact Material AgNi90/10
Width Class (Mechanical) 30 – 40mm
Length Class (Mechanical) 35 – 40mm
Product Length 1.402in, 35.6mm
Product Height 2.244in, 57mm
Insulation Clearance Class 2.5 – 4mm
Insulation Clearance Between Contact & Coil 2.8mm, .11in
Product Width 1.398in, 35.5mm
Contact Limiting Continuous Current 10A
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Limiting Short-Time Current 10A
Coil Special Features Electrical Indicator, UL Coil Insulation Class B, LED
Coil Magnetic System Monostable, DC
Coil Power Rating Class 1000 – 1500mW
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms, 2500V
Contact Limiting Breaking Current 10A
Contact Voltage Rating 240VAC
Coil Resistance 475Ω
Coil Power Rating DC 1200mW
Contact Limiting Making Current 20A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Insulation Creepage Between Contact & Coil .157in, 4mm
Insulation Creepage Class 3 – 5.5mm
Coil Voltage Rating 24VDC
Contact Switching Voltage (Max) 400VAC
Actuating System DC
Contact Switching Load (Min) 1mA @ .02V
Relay Mounting Type Socket
実装方法 Carton
Packaging Method Carton
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 60°C, 140°F
Environmental Ambient Temperature Class 50 – 70°C
Operating Temperature Range -45 – 60°C
Environmental Category of Protection RTI


Alternative Descriptions

Relay, 3Pdt, 24Vdc, 10A, Socket | Newark Electronics
Electromechanical Relay 3PDT 20A 24VDC 475Ohm Socket | Avnet America
General Purpose Relays MT3330C4 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393092-6?

Additional datasheets, footprints and schematics for 1-1393092-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393092-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393092-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393092-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393092-6 fall under?

The 1-1393092-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393092-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393092-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393092-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393092-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1393092-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393092-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1393092-6?

You can fill out our help required form which you can use to request a quote for 1-1393092-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay