Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1393092-5,
CE0513-000, 1-1393092-5 |
Product Weight | 2.824oz, 80g |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 3 |
Contact Arrangement | 3 Form C (CO) |
Contact Plating Material | Gold |
Terminal Type | Plug-In |
Contact Current Rating (Max) | 10A |
Contact Material | AgNi90/10 |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.402in, 35.6mm |
Product Height | 2.244in, 57mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Product Width | 1.398in, 35.5mm |
Coil Voltage Rating | 220VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Contact Limiting Continuous Current | 10A |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Short-Time Current | 10A |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Class | 3 – 5.5mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 40000Ω |
Actuating System | DC |
Coil Power Rating DC | 1200mW |
Contact Switching Load (Min) | 1mA @ .02V |
Contact Voltage Rating | 240VAC |
Contact Limiting Breaking Current | 10A |
Relay Mounting Type | Socket |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 60°C |
Environmental Ambient Temperature (Max) | 60°C, 140°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays 3PDT 10A 220VDC PWR MULTIMODE RELAY | Sager |
Electromechanical Relay 3PDT 20A 220VDC 40KOhm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 1-1393092-5?
Additional datasheets, footprints and schematics for 1-1393092-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393092-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393092-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393092-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393092-5 fall under?
The 1-1393092-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393092-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393092-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393092-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393092-5 have stock available?
Authorised distributors including Electro Sonic, Onlinecomponents.com, Sager, Avnet America and Farnell have stock available or on a lead time for 1-1393092-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393092-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393092-5?
You can fill out our help required form which you can use to request a quote for 1-1393092-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.