Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393030-0 |
Product Weight | 98g, 3.45oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.276 x 1.709in, 45 x 57.8 x 43.4mm |
Input Voltage | 4 – 32VDC |
Output Current Rating | .1 – 50Arms |
Output Current (Min) | .1A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Input Voltage Typical | 4 – 32VDC |
Output Voltage (Max) | 280V |
Relay Housing Style | Hockey Puck |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Relay SSR 15mA 32V DC-IN 50A 280V AC-OUT 4-Pin Hockey puck | Avnet America |
Relay, SSR, Zero-Switching, SPST-NO, Cur-Rtg 50A, Ctrl-V 3-32DC, Vol-Rtg 240V | TE Connectivity 1-1393030-0 | RS Americas |
Solid State Relays - Industrial Mount 24-240AC/3-32DC 50A | Sager |
Where can I find additional details, specifications and documents for a 1-1393030-0?
Additional datasheets, footprints and schematics for 1-1393030-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393030-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393030-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393030-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393030-0 fall under?
The 1-1393030-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393030-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393030-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393030-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393030-0 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 1-1393030-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393030-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393030-0?
You can fill out our help required form which you can use to request a quote for 1-1393030-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.