Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Signal Positions | 4 |
Number of Sections | 1 |
Tab Thickness | .025in, .63mm |
Tab Width | .63mm, .025in |
Interface Plating | Tin (Sn) |
Width | 8.6mm, .339in |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | .736in, 18.7mm |
PCB Thickness (Recommended) | .063in |
Length | 20.4mm, .803in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Interface Number | 208-15592 |
Packaging Quantity | 6720 |
Packaging Type | Tube |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Operating Temperature (Max) | 167°F, 158°F, 80°C, 149°F, 85°C, 75°C, 65°C, 176°F, 70°C, 185°F |
Where can I find additional details, specifications and documents for a 1-1379165-7?
Additional datasheets, footprints and schematics for 1-1379165-7 are listed on our Part Details page. You can also find images and similar parts to 1-1379165-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1379165-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1379165-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1379165-7 fall under?
The 1-1379165-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1379165-7 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1379165-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1379165-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1379165-7 have stock available?
There is no stock from authorised distributors for 1-1379165-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1379165-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1379165-7?
You can fill out our help required form which you can use to request a quote for 1-1379165-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.