Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1377174-7,
A42255-000 |
Double Wire | No |
---|---|
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Terminal & Splice Type | Pin |
Pin Type | Formed |
Terminal Orientation | Straight |
Pin Style | Round |
Pin Diameter | .102in, 2.6mm |
Overall Length | 1.145in, 29.08mm |
Material Thickness | .991mm, .039in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .15 – .25in |
Wire Insulation Diameter (Max) | 6.4mm, .251in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Comment | Shipper qty. = 20 X qty/plastic box for all part numbers. Bulk number 165049. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Smp 0-0165049-0 |Amp Te Connectivity 1-1377174-7 | Newark Electronics |
Wire Pin 10-12AWG Tin Box | Avnet America |
TE | RS Americas |
Special Order: SMP 0-0165049-0 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Compatible Insulation Diameter Range: .251 in .15 – .25 in Compatible Insulation Diameter Range: 6.4 mm 3.8 – 6.4 mm Wire Pin 2.6 mm .102" .251" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-1377174-7 | Internal Number: 1-1377174-7 | Alias Number: A42255-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1377174-7?
Additional datasheets, footprints and schematics for 1-1377174-7 are listed on our Part Details page. You can also find images and similar parts to 1-1377174-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377174-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377174-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377174-7 fall under?
The 1-1377174-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-1377174-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377174-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377174-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377174-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-1377174-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377174-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1377174-7?
You can fill out our help required form which you can use to request a quote for 1-1377174-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.