Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Color | Red |
Sleeve Material | Cu |
Sleeve Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Pin |
Pin Diameter | 1.8mm, .07in |
Terminal Orientation | Straight |
Terminal Length | .389in, 9.9mm |
Terminal Type | Wire Pin |
Overall Length | .913in, 23.2mm |
Barrel Inside Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, .25 – 1.6mm², 493 – 3158CMA |
Accepts Wire Insulation Diameter Range | .146in, 3.56mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0165168-0 |Amp Te Connectivity 1-1377174-1 | Newark Electronics |
PIN TERMINAL RED 1.80 X 23.2 | Avnet America |
TE | RS Americas |
SMP 0-0165168-0 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .146 in Compatible Insulation Diameter Range: 3.56 mm Wire Pin 1.8 mm .07" .146" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-1377174-1 | Internal Number: 1-1377174-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1377174-1?
Additional datasheets, footprints and schematics for 1-1377174-1 are listed on our Part Details page. You can also find images and similar parts to 1-1377174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377174-1 fall under?
The 1-1377174-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-1377174-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377174-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-1377174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377174-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1377174-1?
You can fill out our help required form which you can use to request a quote for 1-1377174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.