Weight per Piece | .0139oz, .395g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Overall Length | 36.4mm, 1.43in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .413in, 10.5mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 50 |
Packaging Method | Bag |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-043 |
Operating Temperature Range | 105°C, 221°F |
SMP 0-0160300-0 Ring & Spade Terminal Type: Ring Tongue Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Ring Tongue 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 1-1377173-3 | Internal Number: 1-1377173-3 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG Tin Bag | Avnet Europe |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 1-1377173-3?
Additional datasheets, footprints and schematics for 1-1377173-3 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-3 fall under?
The 1-1377173-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-3 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Avnet Europe, Avnet America and Distrelec have stock available or on a lead time for 1-1377173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-3?
You can fill out our help required form which you can use to request a quote for 1-1377173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.