Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.738g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Overall Length | 21.971mm, .865in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Small Pack |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Smp 0-0035773-0 | TE Connectivity 1-1377172-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377172-4?
Additional datasheets, footprints and schematics for 1-1377172-4 are listed on our Part Details page. You can also find images and similar parts to 1-1377172-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377172-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377172-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377172-4 fall under?
The 1-1377172-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377172-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377172-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377172-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377172-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-1377172-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377172-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1377172-4?
You can fill out our help required form which you can use to request a quote for 1-1377172-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.