Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2.5A |
Connector Height | .256in, 6.5mm |
Connector Length | .688in, 17.5mm |
コネクタの高さ | 6.5mm |
Wire Size | 26 – 22AWG, .12 – .38mm² |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon 66 GF |
Housing Color | Red |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header Assembly |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 300 |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Receptacle, Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5Mm Pitch Signal Mate Conn |Amp Te Connectivity 1-1376477-6 | Newark Electronics |
TE Connectivity 2.5MM PITCH SIGNAL MATE CONN Board Conne | Distrelec |
Connector Housing Plug 6 Position 2.5mm Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1376477-6?
Additional datasheets, footprints and schematics for 1-1376477-6 are listed on our Part Details page. You can also find images and similar parts to 1-1376477-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376477-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376477-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376477-6 fall under?
The 1-1376477-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1376477-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376477-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376477-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376477-6 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1-1376477-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376477-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1376477-6?
You can fill out our help required form which you can use to request a quote for 1-1376477-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.