1-1376402-3 Part Information
Details for 1-1376402-3 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Part Downloads
Part Specifications
Number of Positions | 4 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .244in, 6.2mm |
Number of Power Positions | 4 |
Number of Rows | 2 |
Contact Retention | Without |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon 6/6 |
Housing Color | Red |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Tab Housing |
Product Type | Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1376402-3?
Additional datasheets, footprints and schematics for 1-1376402-3 are listed in our Part Details tab. You can also find the 1-1376402-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376402-3 in the Pricing & Inventory tab next to part details. You can view 1-1376402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376402-3 fall under?
The 1-1376402-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376402-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376402-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1376402-3 have stock available?
There is no stock from authorised distributors for 1-1376402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376402-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1376402-3?
You can fill out our help required form which you can use to request a quote for 1-1376402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.