Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .244in, 6.2mm |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 10A |
Width | 16.2mm, .638in |
Height | .622in, 15.8mm |
Accepts Wire Insulation Diameter Range | 1.7 – 3.1mm, .067 – .122in |
Length | 20mm, .787in |
Operating Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Housing Color | Red |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment Type | Keyed |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector Housing, Type B Keying, 2Rows, Red, Power Key 5.0 Series, Plug, 6 Positions, 5 Mm |Amp Te Connectivity 1-1376393-2 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1376393-2?
Additional datasheets, footprints and schematics for 1-1376393-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376393-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376393-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376393-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376393-2 fall under?
The 1-1376393-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376393-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376393-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376393-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376393-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1376393-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376393-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1376393-2?
You can fill out our help required form which you can use to request a quote for 1-1376393-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.