1-1376390-2 Power Connectors by TE Connectivity

5MM POWER KEY 4P PLUG HSG RED

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TE Store TE Store
12,077 units
Buy Now
Logo for Chip One Stop Chip One Stop
12,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
11,797 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
2,400 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Power Positions 0
Number of Signal Positions 0
Number of Positions 4
Number of Rows 1
Contact Retention Without
Contact Base Material Copper Alloy
Contact Current Rating (Max) 10A
Wire Size 434.18 – 2466.91CMA, .205 – 1.31mm², 24 – 16AWG
Width .638in, 16.2mm
Height 9.6mm, .378in
Length .984in, 25mm
Accepts Wire Insulation Diameter Range .067 – .122in, 1.7 – 3.1mm
Operating Voltage 300VAC
Centerline (Pitch) 5mm, .197in
Housing Material Nylon 6/6 GF
Housing Color Red
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
Agency/Standard Number E28476
UL Rating Recognized
Mating Alignment With
Panel Mount Feature Without
Mating Alignment Type Keyed
Mating Retention Type Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Circuit Application Power & Signal
For Use With Receptacle Housing
Packaging Quantity 500
Packaging Method Bag
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Sealable No
Connector System Wire-to-Board
Contact Type Socket
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

5MM POWER KEY 4P PLUG HSG RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Housing Plug Wire-to-Board 4 | Std Temp Power Key Plug | Part Number: 1-1376390-2 | Internal Number: 1-1376390-2 | 5 mm | TE Connectivity | TE Store
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Bag | Avnet America
TE Connectivity 5MM POWER KEY 4P PLUG HSG RED Automotive | Distrelec

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1376390-2?

Additional datasheets, footprints and schematics for 1-1376390-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376390-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1376390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1376390-2 fall under?

The 1-1376390-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1376390-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376390-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1376390-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1376390-2 have stock available?

Authorised distributors including TE Store, Chip One Stop, Arrow Electronics, Onlinecomponents.com and Avnet America have stock available or on a lead time for 1-1376390-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1376390-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1376390-2?

You can fill out our help required form which you can use to request a quote for 1-1376390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay