1-1376387-2 Part Information

Details for 1-1376387-2 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Positions 6
Number of Power Positions 6
Row-to-Row Spacing 6.2mm, .244in
PCB Mount Orientation Vertical
Number of Signal Positions 0
Number of Rows 2
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Termination Area Plating Thickness 39.37µin, 1µm
Contact Retention Without
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Current Rating (Max) 10A
Contact Base Material Copper Alloy
Mating Post Length .248in, 6.3mm
Width .555in, 14.1mm
Length .653in, 16.6mm
Height .55in, 14.1mm
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 300VAC
Housing Color Red
Housing Material Nylon 6/6 GF
Centerline (Pitch) .197in, 5mm
UL Flammability Rating UL 94V-0
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
Glow Wire Rating GWT 750°C (Without Flame)
UL Rating Recognized
PCB Mount Retention Type Mounting Post/Kinked Legs
PCB Mount Retention With
Mating Alignment Without
Mating Retention Type Latch
PCB Mount Alignment Without
Mating Retention With
Connector Mounting Type Board Mount
Circuit Application Power
For Use With Plug Housing
Packaging Quantity 4000
Packaging Method Package
Contact Type Tab
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Product Type Header
Sealable No
Connector System Wire-to-Board
Housing Type Receptacle
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 3.5mm, .138in
Operating Temperature Range -22 – 221°F, -30 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: L961
Global Product Line: 442
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • 5mm B-T-W Conn. 6P(2row) HDR A | Newark Electronics
  • 5MM B-T-W CONN. 6P(2ROW) HDR A | Avnet America
  • TE; Appliances; Rectangular/PCB Connectors; 5mm B-T-W Conn. 6P(2row) HDR A | Allied Electronics & Automation
  • 5MM B-T-W CONN. 6P(2ROW) HDR A | Avnet Europe
  • 5MM B-T-W CONN. 6P(2ROW) HDR A | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1376387-2?

Additional datasheets, footprints and schematics for 1-1376387-2 are listed in our Part Details tab. You can also find the 1-1376387-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1376387-2 in the Pricing & Inventory tab next to part details. You can view 1-1376387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1376387-2 fall under?

The 1-1376387-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1376387-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376387-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1376387-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1376387-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TTI Europe have stock available or on a lead time for 1-1376387-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1376387-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1376387-2?

You can fill out our help required form which you can use to request a quote for 1-1376387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1376387-2

Loading...
Loading Results for 1-1376387-2
We use cookies to improve your experience. See our privacy policy.
Okay