1-1376386-2 Power Connectors by TE Connectivity

5mm B-T-W Conn. 4P(2row) HDR A

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
11,150 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Power Positions 4
Row-to-Row Spacing 6.2mm, .244in
Number of Signal Positions 0
Number of Positions 4
Number of Rows 2
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 9A
Contact Retention Without
Contact Mating Area Plating Thickness 1µm, 39.37µin
Operating Voltage 300VAC
UL Flammability Rating UL 94V-0
Housing Material Nylon 66
Centerline (Pitch) 5mm, .197in
Housing Color Red
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Bag
Packaging Quantity 100
Connector System Wire-to-Board
Sealable No
Housing Type Tab Housing
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab
Product Type Connector
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

CONNECTOR, HEADER, 4POS, 2ROW, 5MM | Farnell
5MM B-T-W CONN. 4P(2ROW) HDR A | Avnet America
TE Connectivity 5mm B-T-W Conn. 4P(2row) HDR A Rectangul | Distrelec

More Parts in Rectangular Power Connectors


Featured content from Farnell

1-1376386-2 . Connectors by Unknown

CONNECTOR HEADER 4POS 2ROW 5MM
Status: Unknown
Series: Power Key 5.0 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5mm
No. of Contacts 4Contacts
Gender Header
Product Range Power Key 5.0 Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1376386-2?

Additional datasheets, footprints and schematics for 1-1376386-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376386-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1376386-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376386-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1376386-2 fall under?

The 1-1376386-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1376386-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376386-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1376386-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1376386-2 have stock available?

Authorised distributors including Farnell, Chip One Stop, Avnet America, Avnet Europe and Arrow Electronics have stock available or on a lead time for 1-1376386-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1376386-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1376386-2?

You can fill out our help required form which you can use to request a quote for 1-1376386-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay