Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.83 |
No stock
|
Buy Now | |
TE Store | US$0.79 |
3,999
|
Buy Now | |
Newark Electronics | US$1.04 |
3,000
|
Buy Now | |
Rapid Electronics | US$0.94 |
3,000
|
Buy Now | |
Chip One Stop | US$0.78 |
3,000
|
Buy Now | |
Future Electronics | US$0.76 |
-
|
Buy Now | |
Avnet America | US$0.68 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Power Positions | 4 |
Number of Rows | 1 |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | 6.3mm, .248in |
Length | .85in, 21.6mm |
Width | 14.1mm, .555in |
Height | 14.1mm, .55in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Mating Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
5mm B-T-W Conn. 4P HDR ASSEMBLY (GWT) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-1376384-5 | Internal Number: 1-1376384-5 | 5 mm | TE Connectivity | TE Store |
Power To The Board 5Mm B-T-W Conn. 4P Hdr |Amp Te Connectivity 1-1376384-5 | Newark Electronics |
Power to the Board 5mm B-T-W Conn. 4P HDR | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
5MM B-T-W CONN. 4P HDR ASSEMBLY | Avnet America |
Where can I find additional details, specifications and documents for a 1-1376384-5?
Additional datasheets, footprints and schematics for 1-1376384-5 are listed on our Part Details page. You can also find images and similar parts to 1-1376384-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376384-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376384-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376384-5 fall under?
The 1-1376384-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376384-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376384-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376384-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376384-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-1376384-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376384-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1376384-5?
You can fill out our help required form which you can use to request a quote for 1-1376384-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.