1-1376384-2 Part Information

Details for 1-1376384-2 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

PCB Mount Orientation Vertical
Number of Signal Positions 0
Number of Power Positions 4
Number of Rows 1
Number of Positions 4
Contact Layout Inline
Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 1µm, 39.37µin
Contact Mating Area Plating Material Tin
Contact Retention Without
Contact Current Rating (Max) 10A
Contact Base Material Copper Alloy
Mating Post Length 6.3mm, .248in
Length .85in, 21.6mm
Width 14.1mm, .555in
Height 14.1mm, .55in
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 300VAC
Centerline (Pitch) .197in, 5mm
Housing Material Nylon 6/6 GF
Housing Color Red
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA File Number LR7189
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Mating Retention With
Mating Retention Type Latch
PCB Mount Retention With
PCB Mount Retention Type Mounting Post/Kinked Legs
Connector Mounting Type Board Mount
Mating Alignment Without
PCB Mount Alignment Without
Circuit Application Power
For Use With Plug Housing
Packaging Quantity 100
Packaging Method Bag
Contact Type Tab, Pin
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Housing Type Plug
Product Type Header
Sealable No
Header Type Shrouded
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -22 – 221°F, -30 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: L961
Global Product Line: 442
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • 5mm B-T-W Conn. 4P HDR ASSEMBL | Newark Electronics
  • Conn Shrouded Header HDR 4 POS 5mm Press Fit ST Thru-Hole Loose Piece | Avnet America
  • TE; Appliances; Rectangular/PCB Connectors; 5mm B-T-W Conn. 4P HDR ASSEMBL | Allied Electronics & Automation
  • Conn Shrouded Header HDR 4 POS 5mm Press Fit ST Thru-Hole Loose Piece | Avnet Europe
  • Special Order: 5mm B-T-W Conn. 4P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-1376384-2 | Internal Number: 1-1376384-2 | 5 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1376384-2?

Additional datasheets, footprints and schematics for 1-1376384-2 are listed in our Part Details tab. You can also find the 1-1376384-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1376384-2 in the Pricing & Inventory tab next to part details. You can view 1-1376384-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1376384-2 fall under?

The 1-1376384-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1376384-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376384-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1376384-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1376384-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1-1376384-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1376384-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1376384-2?

You can fill out our help required form which you can use to request a quote for 1-1376384-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1376384-2

Loading...
Loading Results for 1-1376384-2
We use cookies to improve your experience. See our privacy policy.
Okay