Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
22
in stock
|
Buy Now | |
TE Store
from US$0.64
|
2,487
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Keying | B |
Number of Power Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | 14.1mm, .55in |
Mating Post Length | 6.3mm, .248in |
Length | 16.6mm, .653in |
Width | 14.1mm, .555in |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Red |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5mm B-T-W Conn. 3P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5 mm Header Receptacle Wire-to-Board 3 | Std Temp Power Key Header | Part Number: 1-1376383-2 | Internal Number: 1-1376383-2 | 5 mm | TE Connectivity | TE Store |
Power To The Board 5Mm B-T-W Conn. 3P Hdr Assembl |Amp Te Connectivity 1-1376383-2 | Newark Electronics |
Power to the Board 5mm B-T-W Conn. 3P HDR ASSEMBL | Rapid Electronics |
3POS WTB 5MM VERTICAL PCB MOUNT POWER KEY SHROUDED HEADER RECEPTACLE | Future Electronics |
Conn Power HDR 3Power POS 5mm Press Fit ST Thru-Hole 3 Terminal 1 Port Bag | Avnet America |
TE | RS Americas |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 3P HDR ASSEMBL | Distrelec |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Power Key 5.0 Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1376383-2?
Additional datasheets, footprints and schematics for 1-1376383-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376383-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376383-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376383-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376383-2 fall under?
The 1-1376383-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376383-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376383-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376383-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376383-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1376383-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376383-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1376383-2?
You can fill out our help required form which you can use to request a quote for 1-1376383-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.