Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
132,553
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
132,553
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
132,553
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
132,553
in stock
|
Buy Now | |
TE Store
from US$0.52
|
21,291
in stock
|
Buy Now | |
element14
from US$0.45
|
942
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Retention | Without |
Length | 11.6mm, .456in |
Mating Post Length | 6.3mm, .248in |
Width | .555in, 14.1mm |
Height | 14.1mm, .55in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5Mm B-T-W Conn. 2P Hdr Assembl |Amp Te Connectivity 1-1376382-2 | Newark Electronics |
Power to the Board 5mm B-T-W Conn. 2P HDR ASSEMBL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 2P HDR ASSEMBL | Distrelec |
CONN, RCPT, 2POS, 1ROW, TH | Farnell |
5mm B-T-W Conn. 2P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5 mm Header Receptacle Wire-to-Board 2 | Std Temp Power Key Header | Part Number: 1-1376382-2 | Internal Number: 1-1376382-2 | 5 mm | TE Connectivity | TE Store |
CONN, HEADER, 2POS, 1ROW, 5MM | element14 |
2 Position Shrouded Header Red 5 mm Pitch Through Hole Vertical Header | Future Electronics |
Conn Power RCP 2 POS 5mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece/Bulk | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1376382-2?
Additional datasheets, footprints and schematics for 1-1376382-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376382-2 fall under?
The 1-1376382-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376382-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376382-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1376382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376382-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1376382-2?
You can fill out our help required form which you can use to request a quote for 1-1376382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.