1-1375583-2 PCB Connectors by TE Connectivity

13 MTE VERTICAL SMT HDR 30 AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.88

Distributor Stock
Logo for Newark
Newark
from US$4.32
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.88
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.55
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 13
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Type Pin
Row-to-Row Spacing 2.54mm, .1in
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
PCB Mount Retention With
Circuit Application Signal
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount
Termination Method to Wire & Cable Crimp

Compatible Parts


Alternative Descriptions

Header Connector,pcb Mount,recept,13 Contacts,pin,0.1 Pitch,surface Mount Terminal,locking Rohs Compliant: No |Amp Te Connectivity 1-1375583-2 | Newark Electronics
Conn Shrouded Header HDR 13 POS 2.54mm Solder ST SMD T/R | Avnet America
TE | RS Americas


1-1375583-2 . Unknown Parts by Unknown

CONNECTOR HEADER 13POS 1ROW 2.54MM

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 13Contacts
Gender Header
Product Range AMPMODU MTE Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1375583-2?

Additional datasheets, footprints and schematics for 1-1375583-2 are listed on our Part Details page. You can also find images and similar parts to 1-1375583-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1375583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1375583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1375583-2 fall under?

The 1-1375583-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1375583-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1375583-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1375583-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1375583-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1375583-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1375583-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1375583-2?

You can fill out our help required form which you can use to request a quote for 1-1375583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay