Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Conn Shrouded Header HDR 11 POS 2.54mm Solder ST SMD T/R | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1375583-0?
Additional datasheets, footprints and schematics for 1-1375583-0 are listed on our Part Details page. You can also find images and similar parts to 1-1375583-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1375583-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1375583-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1375583-0 fall under?
The 1-1375583-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1375583-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1375583-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1375583-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1375583-0 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1375583-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1375583-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1375583-0?
You can fill out our help required form which you can use to request a quote for 1-1375583-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.