Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 170 |
---|---|
Number of Dual Positions | 85 |
Row-to-Row Spacing | 1.9mm, .075in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .0029in, .075mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | 14 – 158°F, -10 – 70°C |
Card Edge & Backplane Connector, Micro Tca Series, Atca, Receptacle, 170, 0.75 Mm, Through Hole |Te Connectivity 1-1367703-2 | Newark Electronics |
Conn Advanced Mezzanine Card F Solder RA Thru-Hole | Avnet America |
R/A AMC Conn, Style B+,Sn, w/Hdw | TE Connectivity 1-1367703-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1367703-2?
Additional datasheets, footprints and schematics for 1-1367703-2 are listed on our Part Details page. You can also find images and similar parts to 1-1367703-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1367703-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1367703-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1367703-2 fall under?
The 1-1367703-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1367703-2 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1367703-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1367703-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1367703-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-1367703-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1367703-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1367703-2?
You can fill out our help required form which you can use to request a quote for 1-1367703-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.