Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Sections | 1 |
Tab Thickness | .025in, .63mm |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Length | .602in, 15.3mm |
Profile Height from PCB | 7.9mm, .311in |
PCB 厚 (推奨) | .8mm |
Width | 9.1mm, .358in |
PCB Thickness (Recommended) | .031in |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
Circuit Application | Signal |
Interface Number | 114-18063-18 |
Packaging Quantity | 250 |
Packaging Type | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
MQS PIN HEADER 4POS. | Future Electronics |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole Carton | Avnet America |
4POS MQS .63 HEADER 90DEG | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1355897-2?
Additional datasheets, footprints and schematics for 1-1355897-2 are listed on our Part Details page. You can also find images and similar parts to 1-1355897-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355897-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355897-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355897-2 fall under?
The 1-1355897-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1355897-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355897-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355897-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355897-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1355897-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355897-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1355897-2?
You can fill out our help required form which you can use to request a quote for 1-1355897-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.