Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$0.15
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 15A |
Wire Size | .5 – 1mm², 20 – 18AWG |
Wire Size Search | 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG |
Wire Insulation Diameter | 1.3 – 2.1mm, .051 – .083in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AMP MCP 2.8 Contact Lanceless 0.5-1.00mm | Dalroad Norslo |
Amp Mcp 2.8, Contact Lanceless |Amp Te Connectivity 1-1355833-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 2.8, CONTACT LANCELESS | TE Connectivity 1-1355833-1 | RS Americas |
MCP2,8 BU-KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1355833-1?
Additional datasheets, footprints and schematics for 1-1355833-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355833-1 fall under?
The 1-1355833-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1355833-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355833-1 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1355833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355833-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355833-1?
You can fill out our help required form which you can use to request a quote for 1-1355833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.