Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Material | PBT GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | Without |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Housing, Socket, 2Way | Newark Electronics |
Conn Housing SKT 2 POS Crimp ST Loose Piece | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | Automotive Fibre Optic Connectors |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 1-1355426-1?
Additional datasheets, footprints and schematics for 1-1355426-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355426-1 fall under?
The 1-1355426-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1355426-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355426-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-1355426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355426-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355426-1?
You can fill out our help required form which you can use to request a quote for 1-1355426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.