Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Length | .944in, 24mm |
Profile Height from PCB | .649in, 16.5mm |
PCB Thickness (Recommended) | .063in |
Width | 13.8mm, .543in |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 50V |
Centerline (Pitch) | 2.54mm, .1in |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Holes | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Interface Number | 114-18063-065 |
Packaging Quantity | 160 |
Packaging Type | Carton |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 120°C, 248°F, 110°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 65°C, 100°C, 221°F, 149°F, 105°C |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Carton | Avnet America |
8 Position 2.54 mm Pitch Solder Straight Through Hole Shrouded Connector Header | Future Electronics |
PIN HEADER 8 POS MQS | Boersig |
8POS MQS .63 HEADER 180DEG | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1355211-2?
Additional datasheets, footprints and schematics for 1-1355211-2 are listed on our Part Details page. You can also find images and similar parts to 1-1355211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355211-2 fall under?
The 1-1355211-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1355211-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355211-2 have stock available?
Authorised distributors including Avnet America, Avnet Abacus, Future Electronics, Boersig and TTI Europe have stock available or on a lead time for 1-1355211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355211-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1355211-2?
You can fill out our help required form which you can use to request a quote for 1-1355211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.