1-1355181-2 PCB Connectors by TE Connectivity

DUOPLUG2,5GEH 2P16X

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.15
99,008
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Rows 1
PCB Mount Orientation Right Angle
Card Entry Style Side
Number of Positions 2
Number of Insulation Displacement Slots 2
Connector Contact Load Condition Fully Loaded
Contact Mating Area Plating Material Thickness 5 – 12µm, 196.849 – 472.439µin
Contact Mating Area Plating Material Tin
Contact Type Socket
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin
Contact Retention Within Housing Without
Contact Base Material CuSn
Height 7.35mm
PCB Thickness (Recommended) 1.5mm, .059in
Accepts Wire Insulation Diameter Range 1.3mm, .051in
Card Slot Depth 5mm
Wire Size .35mm², 22AWG
Operating Voltage 63V
Housing Color Natural
Housing Material PBT
Housing Entry Configuration Both Ends Closed
Centerline (Pitch) 2.5mm, .098in
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Mating Alignment Type Keyed
PCB Mount Retention With
Panel Mount Feature Without
Mating Alignment With
Circuit Application Signal
Packaging Method Carton
Packaging Quantity 4480
Wire/Cable Type Discrete Wire
Connector & Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -40 – 230°F, -40 – 110°C

Compatible Parts


Alternative Descriptions

2 Position Rectangular Receptacle Connector IDC Tin 22 AWG | Future Electronics
AMP1-1355181-2 | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1355181-2?

Additional datasheets, footprints and schematics for 1-1355181-2 are listed on our Part Details page. You can also find images and similar parts to 1-1355181-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1355181-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355181-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1355181-2 fall under?

The 1-1355181-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1355181-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355181-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1355181-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1355181-2 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-1355181-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1355181-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1355181-2?

You can fill out our help required form which you can use to request a quote for 1-1355181-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay